EN
  • EN
  • DE

CVCO55CCN-1058-1100

Part No CVCO55CCN-1058-1100
Manufacturer Crystek Corporation
Catalog Custom Parts (B - D)
Description Oscillator Vco
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161073-CVCO55CCN-1058-1100
Categories Custom Parts
Manufacturer Crystek Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CVCO55CCN-1058-1100 CAD Model

Description

The CVCO55CCN-1058-1100 is a Voltage Controlled Oscillator (VCO) from Crystek Corporation, designed to provide a stable and tunable frequency source for various applications. This VCO operates within a specified frequency range, typically around 1058-1100 MHz, and allows for precise frequency control through an applied voltage. Its compact design and low phase noise characteristics make it suitable for demanding applications requiring clean and stable signals.

Applications

  • Used in phase-locked loops (PLLs) for frequency synthesis.
  • Employed in communication systems for signal generation.
  • Integrated into test and measurement equipment as a tunable frequency source.
  • Applied in radar systems for signal generation and control.
  • Utilized in satellite communication systems.

Features

  • Voltage Controlled Tuning: Allows for precise frequency adjustment using an external voltage.
  • Low Phase Noise: Minimizes unwanted phase fluctuations, resulting in a cleaner signal.
  • Compact Size: Enables integration into space-constrained applications.
  • Stable Frequency Output: Provides a consistent and reliable frequency source.
  • Wide Tuning Range: Offers a broad frequency adjustment range for flexibility.

Benefits

  • Improved Signal Quality: Low phase noise ensures a cleaner signal, enhancing the performance of communication and measurement systems.
  • Precise Frequency Control: Voltage controlled tuning allows for accurate frequency adjustment, meeting stringent application requirements.
  • Compact Integration: Small size facilitates easy integration into densely populated circuit boards.
  • Enhanced System Performance: Stable frequency output contributes to a more reliable and consistent system performance.
  • Versatile Applications: Suitable for a wide range of applications requiring a tunable frequency source.

Technical Specifications

While specific electrical characteristics vary, typical specifications include:

  • Frequency Range: Specifies the minimum and maximum output frequencies.
  • Tuning Voltage: Indicates the voltage range required to tune the VCO across its frequency range.
  • Output Power: Represents the power level of the output signal.
  • Phase Noise: Quantifies the noise level in the frequency domain, typically specified at different frequency offsets.
  • Supply Voltage: Specifies the required supply voltage for operation.
  • Current Consumption: Indicates the current drawn by the VCO.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Dell
Need more? Email Us
ACX
Lowest to $0.1305
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
CT Micro International Corporation
Lowest to $0.1003
TDK Corporation
Lowest to $0.0750
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess