EN
  • EN
  • DE

D8255A-5

Part No D8255A-5
Manufacturer Intel
Catalog Custom Parts (B - D)
Description Peripheral Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180452-D8255A-5
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D8255A-5 CAD Model

Description

The Intel D8255A-5 is a programmable peripheral interface (PPI) chip. It's designed to provide a flexible parallel I/O interface for microprocessors. The chip allows a microprocessor to interface with a variety of peripheral devices.

Applications:

  • Microprocessor-Based Systems: Used as a parallel I/O interface in microprocessor-based systems to connect with peripheral devices.
  • Industrial Control Systems: Employed to control and monitor various industrial processes.
  • Data Acquisition Systems: Utilized to acquire data from sensors and other input devices.
  • Computer Peripherals: Integrated into computer peripherals such as printers, scanners, and keyboards.
  • Robotics: Used in robotic systems for controlling motors, sensors, and other actuators.

Features:

  • Programmable I/O Ports: Offers three 8-bit I/O ports (Port A, Port B, and Port C) that can be programmed for various input or output configurations.
  • Multiple Operating Modes: Supports several operating modes, including simple I/O, strobed I/O, and bidirectional I/O.
  • Bit Set/Reset Capability: Allows individual bits of Port C to be set or reset independently.
  • TTL Compatibility: Compatible with TTL logic levels for easy interfacing with other digital components.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits:

  • Flexible I/O Interface: Provides a flexible and programmable interface for connecting a microprocessor to a wide range of peripheral devices.
  • Simplified System Design: Reduces the complexity of system design by providing a standard parallel I/O interface.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip, reducing the overall component count.
  • Improved System Performance: Enhances system performance by providing fast and efficient parallel data transfer.
  • Easy to Use: Simple programming model makes it easy to configure and use the chip.

Additional Details:

The D8255A-5 operates on a single 5V power supply. It is typically packaged in a 40-pin DIP (Dual In-line Package). The chip is designed to interface with a wide range of microprocessors, including the Intel 8085 and 8086 families. The -5 suffix indicates a specific speed grade or revision of the chip.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Cherry Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Broadcom Limited
Contact for details
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Chilisin
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess