The B82432T1102KV1 is a common mode choke from EPCOS (TDK) designed to effectively suppress common mode interferences in electronic circuits. This choke is known for its high impedance characteristics, compact size, and robust construction, making it a suitable choice for various applications where electromagnetic compatibility (EMC) is a concern.
Applications
- Power line filters
- Switching power supplies
- Frequency converters
- Electronic ballasts
- Data communication lines
Features
- High common-mode impedance
- Compact size
- Excellent suppression characteristics
- RoHS compliant
- Through-hole mounting
Benefits
- Reduces common-mode noise effectively
- Improves the EMC performance of electronic devices
- Prevents interference with other devices
- Enhances signal integrity
- Easy to integrate into existing circuit designs
Technical Specifications
The B82432T1102KV1 typically exhibits an inductance of 1 mH. It has a rated current around 2A and a rated voltage of 250 VAC. It is designed for through-hole mounting on PCBs. Its operating temperature range typically spans from -40°C to +125°C. The choke is constructed with a ferrite core and enameled copper wire. The winding structure is optimized to provide high common-mode impedance over a broad frequency range, ensuring effective noise suppression. The case material is usually a flame-retardant plastic, complying with UL 94 V-0 flammability standards. Its compact size is beneficial for applications with limited space.