EN
  • EN
  • DE

C3216X7R1H225KT000S

Part No C3216X7R1H225KT000S
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160630-C3216X7R1H225KT000S
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216X7R1H225KT000S CAD Model

Description

The C3216X7R1H225KT000S is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitance value over a wide temperature range.

Applications

  • Bypass Capacitors: Used in power supplies and digital circuits to filter out noise and voltage fluctuations.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local energy source and reduce noise on power lines.
  • Smoothing Capacitors: Employed in power supplies to smooth out ripple voltage.
  • Timing Circuits: Used in timing circuits where a stable capacitance value is crucial.
  • General Circuit Stabilization: Provides stable operation in a variety of electronic devices and systems.

Features

  • Capacitance: 2.2µF, a common value for general-purpose applications.
  • Case Size: 1206 (3216 metric), allowing for high-density mounting on PCBs.
  • X7R Dielectric: Offers good capacitance stability over a wide temperature range (-55°C to +125°C).
  • Voltage Rating: 50V, suitable for many low-voltage circuits.
  • RoHS Compliant: Meets environmental standards by being free of hazardous substances.

Benefits

  • Stable Performance: The X7R dielectric ensures consistent capacitance values even with temperature variations.
  • Noise Reduction: Effective at filtering out unwanted noise and voltage spikes.
  • Compact Size: Allows for efficient use of board space, enabling smaller and more compact designs.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The C3216X7R1H225KT000S MLCC is typically supplied in tape and reel packaging for automated assembly. It is commonly used in consumer electronics, industrial equipment, automotive systems, and telecommunications devices where stable and reliable performance is critical. The X7R dielectric provides a capacitance variation of ±15% over the specified temperature range. This capacitor is designed for reflow soldering processes. Its robust construction and high-quality materials ensure a long and reliable operational life.

You May Also Be Interested in

Comchip Technology
Lowest to $0.0497
ACX
Lowest to $0.1305
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.0750
CT Micro International Corporation
Lowest to $0.1003
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3157 $50.5120
390+ $0.2591 $101.0490
600+ $0.2510 $150.6000
825+ $0.2429 $200.3925
1,065+ $0.2348 $250.0620
1,430+ $0.2105 $301.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 765 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess