Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010123-D8039AHL
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8039AHL CAD Model

Description

The Intel D8039AHL is a microcontroller, part of Intel's MCS-48 family of single-chip microcontrollers. These microcontrollers were commonly used in a wide range of embedded applications. While specific details on this exact part number are scarce, general information about the MCS-48 family provides a good understanding of its capabilities.

Applications

  • Keyboard controllers: The MCS-48 family found widespread use as keyboard controllers in early personal computers.
  • Industrial control systems: Its ability to handle real-time tasks made it suitable for various industrial control applications.
  • Appliance control: Used in controlling the operations of various household appliances.
  • Instrumentation: Integrated into measuring and test equipment for data acquisition and control.

Features

  • 8-bit CPU: Equipped with an 8-bit central processing unit (CPU).
  • Internal ROM: Includes internal Read-Only Memory (ROM) for storing the program code.
  • Internal RAM: Features internal Random-Access Memory (RAM) for data storage.
  • I/O Ports: Offers multiple input/output (I/O) ports for interfacing with external devices.
  • Timer/Counter: Incorporates a timer/counter module for timing and counting functions.
  • Interrupt Handling: Supports interrupt handling capabilities for responding to external events.

Benefits

  • Single-chip solution: Provides a complete microcontroller solution on a single chip, reducing board space and cost.
  • Real-time control: Capable of handling real-time tasks efficiently, making it suitable for control applications.
  • Easy to program: Relatively easy to program using assembly language.
  • Versatile: Can be used in a wide range of applications due to its flexible architecture.

Additional Details

The D8039AHL likely operates with a specific clock frequency (e.g., 11 MHz). The memory capacity (ROM and RAM) would vary depending on the specific configuration. The number of I/O lines available would also influence its applicability in different projects. Datasheets for similar MCS-48 family members (like the 8048 or 8049) can provide additional context and programming information. The D8039AHL would typically require a 5V power supply.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for C0603C0G1H270JT00NN
Kemet
Need more? Email Us
ECAD model for C0603C392J1GAC3121
Analog Devices Inc.
Need more? Email Us
ECAD model for CLX-840329-000
Omron
SENSOR OPT SLOT MODULE / Optical Sensor Through-Beam 0.020" (0.5mm) Module, Slotted
Need more? Email Us
ECAD model for EE-SX974-C1
VinTrons Technology
Need more? Email Us
ECAD model for CS-ERC300SL-VT-62056
Kemet
Cap Ceramic 0.001uF 200V X7R 10% Pad SMD 0603 125°C
Lowest to $0.0576
ECAD model for C0603C102K2RAC3128
Panasonic
THERMISTOR NTC 2KOHM 4500K 0603 / NTC Thermistor 2k 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERT-J1VT202J
VinTrons Technology
Need more? Email Us
ECAD model for CS-QT9600XL-VT-61156
TDK Corporation
Lowest to $0.2364
ECAD model for C1005X5R1C105KT000E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention