The C0603C0G1H270JT00NN is a ceramic capacitor manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a stable and reliable capacitance value is required. It utilizes a C0G dielectric material, which is known for its exceptional stability and low loss characteristics.
Applications
- Bypass and decoupling in electronic circuits
- Filtering in signal processing circuits
- Timing circuits
- High-frequency applications
- General-purpose use in electronic devices
Features
- Capacitance: 27pF
- Voltage rating: 50V
- Temperature characteristic: C0G (NP0) (0 ±30 ppm/°C)
- Size: 0603 (1608 Metric)
- RoHS compliant
- Low dissipation factor
Benefits
- Extremely stable capacitance over temperature variations.
- Low dissipation factor minimizes energy loss.
- Suitable for high-frequency applications.
- Compact size for space-constrained designs.
- RoHS compliance for environmental responsibility.
Additional Details
The C0603C0G1H270JT00NN capacitor has a capacitance value of 27pF with a tolerance of ±5%. The C0G (NP0) dielectric ensures a capacitance change of virtually zero (0 ±30 ppm/°C) over the operating temperature range. The voltage rating is 50V. The package size is 0603 (1608 Metric). It's designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The low dissipation factor makes it suitable for high-frequency applications where minimal energy loss is crucial. This capacitor is commonly used in applications requiring high precision and stability, such as timing circuits and precision filtering.