Products specifications Report Issue?

Win Source Part Number 1024488-D8080A-1
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8080A-1 CAD Model

Description

The D8080A-1 from Intel is an electronic component that belongs to the OEM Parts(C-E) category.

  • Supply and Demand Status: Currently in shortage

You May Also Be Interested in

VinTrons Technology
Need more? Email Us
ECAD model for CS-AUM375SL-VT-2
VinTrons Technology
Need more? Email Us
ECAD model for CS-ERC300SL-VT-62056
Schneider Electric
Connection Input = IEC 60309 Plug / Connection Output = IEC 60320 C13 Socket / Connection Output = IEC 60320 C19...
Need more? Email Us
ECAD model for EPDU1116M
Murata Power Solutions Inc.
326 W, 38 -55 VDC Vin, Single Output, 9.6 VDC@34 A DC-DC Converter in standard 1/8 Brick
Need more? Email Us
ECAD model for EUS34-096-NHCC
Samtec Inc.
CONN HDR 2POS STACK T/H TIN / 2 Position Header Spacer Connector Tin Through Hole
Need more? Email Us
ECAD model for DW-01-12-T-Q-800
L-com
LSZH D-Sub Cable, DB9 Male, DB9 Male, 2.5ft
Need more? Email Us
ECAD model for CSMUZ9MM-2.5
Dell
Need more? Email Us
ECAD model for DSBT56002X00177
VinTrons Technology
Need more? Email Us
ECAD model for CS-CPF740SL-VT-16102
Surya
Cloudy Shag CYS-3400 5'3" x 7'3" Rectangle Global Rug in Medium Gray
Need more? Email Us
ECAD model for CYS34005373

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention