Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 234669-BD9203FP-E2
Popularity Low
Supply and Demand Status Limited
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian BD9203FP-E2 CAD Model

Description

Description

The BD9203FP-E2 is engineered for high-efficiency power conversion with reliable operational stability. It's perfect for applications requiring robust power solutions and minimal thermal output.

Features and Benefits

  • High operational stability: Ensures consistent performance in variable conditions.
  • Low thermal output: Reduces cooling requirements.
  • Durable construction: Promotes long service life.
  • Easy integration: Simplifies design process.

Applications

  • Medical devices
  • Broadcasting equipment
  • Power management systems
  • Security systems

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for B38389-K9362-M100
Panjit
Need more? Email Us
ECAD model for B4Q30 T/R
Micron Technology Inc.
Lowest to $9.0089
ECAD model for B4064B2PD-6D-F
EPCOS (TDK)
Need more? Email Us
ECAD model for B62562H1475K
NEC
Need more? Email Us
ECAD model for B100470-10(MBM100470A-10)
EPCOS (TDK)
Need more? Email Us
ECAD model for B39431-R750-U310
KEC
Need more? Email Us
ECAD model for B10A45VI-U/P
EPCOS (TDK)
Need more? Email Us
ECAD model for B45197A7475M409
Ricoh
Need more? Email Us
ECAD model for B0045260

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention