Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 23 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 6.24V - - 4A 2.5V - 6.6V Input
Manufacturer Intel
Series Enpirion®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 38-FQFN Exposed Pad
Case / Package 38-QFN (7x4)
Family Name EN6347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 544-3085-1, 544-3085-2, 966601, 544-3085-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918090-EN6347QA
Ultra Librarian 3D Model Ultra Librarian EN6347QA CAD Model

Description

The Intel Enpirion™ EN6347QA is a non-isolated PoL module DC DC converter that outputs 0.6~6.24V and can handle up to 4A with a 2.5V-6.6V input. It is part of the Enpirion™ series and can operate in a temperature range of -40°C to 105°C.

  • Output Voltage: 0.6~6.24V
  • Output Current: Up to 4A
  • Input Voltage: 2.5V-6.6V
  • Series: Enpirion™
  • Temperature Range: -40°C to 105°C
  • Mounting: Surface Mount
  • Package: 38-QFN (7x4)
  • Category: Power Supplies - Board Mount
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity per Package: 500
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 23 weeks
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER 3.3V 20W / Module DC-DC 48VIN 1-OUT 3.3V 4A 20W 6-Pin
Need more? Email Us
ECAD model for IES013ZE-A
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP DUAL / Module DC-DC 12VIN 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Module Tube
Need more? Email Us
ECAD model for CRV1D1212SC
Intersil
PWR MODULE DC-DC 10A 23PIN / Complete Current Share 10A DC/DC Power Module
Need more? Email Us
ECAD model for ISL8200AMMREP
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Bel Power Solutions
DC/DC CONVERTER 3.3V 150W / Module DC-DC 48VIN 1-OUT 3.3V 30A 100W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HES100ZE-ANT7
Bel Power Solutions
DC/DC CONVERTER 5V 12W
Need more? Email Us
ECAD model for IAS010ZG-2
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC
Bel Power Solutions
DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HLD15ZEB-N
Bel Power Solutions
DC/DC CONVERTER 3.3V 12W
Need more? Email Us
ECAD model for IAS006ZE-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2443 $96.4886
3+ $45.1909 $135.5727
4+ $43.6642 $174.6568
5+ $40.6107 $203.0535
7+ $39.0840 $273.5880
8+ $37.5573 $300.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention