The BDX53BFP from STMicroelectronics is a formidable NPN power transistor designed to deliver high-performance in a variety of applications. This device is part of the company's extensive bipolar junction transistor (BJT) product line, known for their reliability and efficiency.
Key Features
- High Current Rating: The BDX53BFP is capable of handling significant current, making it suitable for high-power switching and amplification tasks.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
- Complementary PNP Type: STMicroelectronics offers a complementary PNP type transistor, allowing designers to create efficient push-pull configurations for their applications.
- TO-220FP Package: Encased in a fully isolated TO-220FP package, the BDX53BFP ensures heat dissipation and electrical isolation, which is critical for safety and performance in high-power circuits.
Applications
The BDX53BFP is highly versatile and can be utilized in a wide range of applications, including:
- Linear and switching industrial equipment
- Power regulators and converters
- Motor control circuits
- Audio amplifiers
- Automotive and general-purpose power amplification
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
100V
Collector Current (IC)
8A
Power Dissipation (Pd)
40W
Operating Temperature Range
-65°C to +150°C
With its robust construction and comprehensive specifications, the BDX53BFP is an ideal choice for designers looking for a reliable transistor capable of managing high-power loads with ease.