EN
  • EN
  • DE

HLD15ZEB-N

Part No HLD15ZEB-N
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Bel Power Solutions
Series HLD
Packaging Bulk
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 36V
Voltage Input MAX 72V
Voltage - Output 1 3.3V
Voltage - Output 2 1.8V
Current - Output (Maximum) 15A, 15A
Power (Watts) 60W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 100°C
Efficiency 83%
Mounting Style Through Hole
Package 10-DIP Module, 1/2 Brick
Dimension 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Win Source Part Number 776034-HLD15ZEB-N
Popularity Medium
Supply and Demand Status Limited
Family Name HLD
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HLD15ZEB-N CAD Model

Description

The HLD15ZEB-N is an isolated module DC-DC converter designed for power supplies in board mount applications.

  • Series: HLD
  • Power Rating: 60W
  • Features: Remote on/off, OCP, OTP, OVP, and UVLO
  • Package/Case: 10-DIP Module, 1/2 Brick
  • Voltage Isolation: 1.5kV (1500V)
  • Outputs: Two
  • Output 1 Voltage: 3.3V
  • Output 2 Voltage: 1.8V
  • Control Features: Enable, Active High
  • Current Output: 15A for both outputs
  • Input Voltage Range: 36V to 72V
  • Efficiency: 83%

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess