EN
  • EN
  • DE

EP4CE15M9C7N

Part No EP4CE15M9C7N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 165 I/O 256MBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Packaging Tray
Number of LABs/CLBs 963
Number of Logic Elements/Cells 15408
Total RAM Bits 516096
Number of I/O 165
Supply Voltage (V) 1.15V ~ 1.25V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 256-TFBGA
Supplier Device Package 256-MBGA (9x9)
Part Number Series EP4CE15
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808352-EP4CE15M9C7N
Ultra Librarian 3D Model Ultra Librarian EP4CE15M9C7N CAD Model

Description

The Intel EP4CE15M9C7N is a Cyclone IV E FPGA (Field Programmable Gate Array) offering a cost-effective and low-power solution for a wide range of applications. This FPGA delivers optimal performance in a compact form factor, making it suitable for embedded systems, industrial control, and consumer electronics.

Applications

  • Industrial control systems
  • Motor control
  • LED lighting control
  • Embedded vision systems
  • Automotive applications
  • Consumer electronics

Features

  • Logic Elements: 15,408 Logic Elements (LEs) for implementing custom digital circuits.
  • Memory: 504 Kbits of embedded memory for data storage and processing.
  • DSP Blocks: 66 embedded multipliers to accelerate signal processing tasks.
  • I/O Pins: 227 I/O pins in a 256-pin MBGA package for flexible interfacing.
  • Clock Management: Integrated phase-locked loops (PLLs) for precise clock control and frequency synthesis.
  • Operating Voltage: 1.2V core voltage for low power consumption.
  • Configuration: Supports multiple configuration modes, including active serial, passive serial, and JTAG.

Benefits

  • Low Power Consumption: Ideal for power-sensitive applications.
  • Cost-Effective: Provides a high level of functionality at a competitive price.
  • Flexibility: Allows for custom logic implementation and adaptation to changing requirements.
  • Integration: Integrated memory and DSP blocks enhance system performance and reduce component count.
  • Easy to Use: Supported by Intel's Quartus Prime design software for streamlined design and development.
  • Compact Size: Small package size enables integration into space-constrained applications.

Additional Details

The EP4CE15M9C7N is built on a 60nm low-power process technology, optimizing energy efficiency. It supports a wide range of I/O standards, enabling connectivity to various peripherals and interfaces. The FPGA's comprehensive feature set and ease of use make it a versatile solution for a diverse range of applications.

This FPGA is designed to operate reliably in industrial environments and is supported by a comprehensive suite of design tools and documentation. Its low power consumption and cost-effectiveness make it a compelling choice for embedded systems and other applications where performance and efficiency are critical.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1892 $52.7568
10+ $10.8219 $108.2190
15+ $10.4837 $157.2555
20+ $10.1455 $202.9100
26+ $9.8074 $254.9924
35+ $8.7928 $307.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess