Products specifications

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series Cyclone® IV E
Package Tray
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 153
Voltage - Supply 1.15V ~ 1.25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FBGA (17x17)
Base Product Number EP4CE22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 970212
Standard Package 90
Win Source Part Number 1006240-EP4CE22F17A7N
Ultra Librarian 3D Model Ultra Librarian EP4CE22F17A7N CAD Model

Description

The EP4CE22F17A7N is a Cyclone IV E series Field Programmable Gate Array (FPGA) from Intel (formerly Altera). This FPGA family is designed for low-cost, low-power applications, making them a versatile solution for a wide array of embedded systems and digital logic designs. They strike a balance between performance and power efficiency.

Applications

  • Motor Control
  • Image Processing
  • Industrial Automation
  • Embedded Processors
  • Data Acquisition Systems
  • Communication Systems
  • Medical Devices

Features

  • 22,320 Logic Elements (LEs): Provides a programmable fabric for implementing complex digital circuits.
  • 594 Kbits of Embedded Memory: Offers on-chip memory resources for data storage and processing.
  • 66 Multipliers: Includes dedicated multipliers for efficient digital signal processing (DSP) operations.
  • 168 User I/O Pins: Provides flexible connectivity to external devices.
  • Global Clock Networks: Facilitates efficient clock distribution throughout the device.
  • Internal Oscillator: Offers an on-chip oscillator for clock generation.
  • Nios II Embedded Processor Support: Enables the integration of a soft-core Nios II processor.
  • Advanced Packaging: Available in a variety of packages to suit different board layouts.
  • Low Power Consumption: Designed for power-sensitive applications.

Benefits

  • Flexibility: Allows designers to implement custom digital logic functions.
  • Integration: Can integrate multiple functions into a single device.
  • Low Cost: Provides a cost-effective solution for a wide range of applications.
  • Low Power: Reduces power consumption, making it suitable for portable and battery-powered devices.
  • Fast Prototyping: Enables rapid prototyping and development of custom hardware solutions.
  • Time-to-Market: Allows for faster time-to-market compared to custom ASIC designs.

Additional Details

The EP4CE22F17A7N is packaged in a 144-pin TQFP (Thin Quad Flat Pack) package. The 'A7' in the part number indicates the speed grade and temperature range. The device is configured using an external configuration device or via JTAG. The FPGA supports various memory interfaces, including SDRAM and SRAM. The operating temperature range is typically 0°C to 85°C. Intel's Quartus Prime software is used for design entry, simulation, and synthesis. The software provides tools for place and route, timing analysis, and power analysis. The device can be used to implement custom controllers, data acquisition systems, and digital signal processing algorithms. It's commonly used in industrial control systems, communication equipment, and medical devices. Detailed datasheets and application notes provide specific information on device characteristics, pinouts, and programming guidelines.

The EP4CE22F17A7N offers a good balance of performance, cost, and power consumption, making it a suitable choice for a wide variety of embedded applications.

You May Also Be Interested in

Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Xilinx Inc.
Virtex-4 Family Overview | IC FPGA 320 I/O 672FCBGA
Lowest to $125.3097
ECAD model for XC4VFX20-11FFG672I
Amd
IC FPGA 516 I/O 1156FCBGA / series Field Programmable Gate Array (FPGA) IC 516 82329600 1143450 1156-BBGA, FCBGA
Lowest to $8,041.2098
ECAD model for XCKU15P-1FFVA1156I
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Amd
IC FPGA 624 I/O 1517FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA
Lowest to $3,545.4546
ECAD model for XCKU115-2FLVA1517I
Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to $67.7704
ECAD model for XA3S1200E-4FTG256Q
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C4G
Microchip Technology
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000L-1FGG324I
Lattice Semiconductor Corporation
IC FPGA 358 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Lowest to $396.2790
ECAD model for LFXP2-17E-6FN484I

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention