EN
  • EN
  • DE

EPM240T100I3N

Part No EPM240T100I3N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Number of Pins 100
RoHS Compliant
Win Source Part Number 1148613-EPM240T100I3N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM240T100I3N CAD Model

Description

The EPM240T100I3N is a MAX II CPLD (Complex Programmable Logic Device) from Intel (formerly Altera). These CPLDs are designed to provide a cost-effective and low-power solution for a wide range of applications requiring programmable logic.

Applications:

  • General-purpose logic
  • Address decoding
  • I/O expansion
  • Glue logic
  • Power supply sequencing
  • Interface bridging

Features:

  • 240 logic elements (LEs)
  • Up to 81 user I/O pins
  • Internal oscillator
  • On-chip flash memory for configuration storage
  • MultiVolt core operation
  • Hot-socketing support
  • Schmitt trigger inputs
  • Programmable slew rate control

Benefits:

  • Low power consumption: Optimized for power-sensitive applications.
  • Cost-effective: Provides a low-cost solution for programmable logic needs.
  • Easy to use: Simple architecture and user-friendly development tools.
  • Flexible I/O: Supports various I/O standards and configurations.
  • Fast prototyping: Allows for quick design iterations and time-to-market.

Additional Details:

The EPM240T100I3N is housed in a 100-pin Thin Quad Flat Pack (TQFP) package. It is designed to operate in an industrial temperature range. The device features on-chip flash memory for storing the configuration data, eliminating the need for external configuration devices. It supports MultiVolt core operation, allowing it to operate at different voltage levels for optimized power consumption. The hot-socketing feature enables the device to be inserted or removed from a live system without causing damage. Schmitt trigger inputs improve noise immunity, and programmable slew rate control reduces electromagnetic interference (EMI). The EPM240T100I3N is programmed using Intel's Quartus II software, which provides a comprehensive development environment for design entry, simulation, and hardware debugging. Its versatility and ease of use make it a popular choice for various embedded applications requiring small form factor programmable logic.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Nichicon
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess