Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057343-EPM7032JC44-2
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7032JC44-2 CAD Model

Description

The EPM7032JC44-2 is a MAX 7000 series Programmable Logic Device (PLD) from Intel (formerly Altera). It provides a cost-effective solution for a wide range of digital logic applications. This device combines the advantages of programmable logic with the convenience of in-system programmability.

Applications

  • Address Decoding: Used in memory systems to decode addresses and enable memory devices.
  • Glue Logic: Implements interface logic between different integrated circuits.
  • State Machines: Implements sequential logic for controlling various processes.
  • Peripheral Control: Controls and manages peripherals such as timers, counters, and UARTs.
  • Industrial Automation: Used in industrial control systems for logic implementation and control.

Features

  • 32 Macrocells: Contains 32 macrocells that can be configured to implement various logic functions.
  • 44-Pin J-Lead Package: Available in a 44-pin J-Lead package for surface mount assembly.
  • In-System Programmability (ISP): Supports ISP, allowing the device to be programmed after it is mounted on the PCB.
  • High Speed: Offers high-speed performance for demanding applications.
  • Flexible Architecture: Provides a flexible architecture that can be tailored to specific application requirements.
  • Programmable Interconnect Array (PIA): Features a PIA that allows for flexible routing of signals between macrocells.

Benefits

  • Reduced Component Count: Replaces multiple discrete logic components, reducing the overall component count on the PCB.
  • Simplified Design: Simplifies the design process by allowing logic functions to be implemented in software.
  • Increased Flexibility: Provides increased flexibility by allowing the device to be reprogrammed as needed.
  • Faster Time-to-Market: Reduces time-to-market by allowing designs to be quickly prototyped and modified.
  • Lower Power Consumption: Offers lower power consumption compared to discrete logic solutions.
  • Improved Reliability: Improves reliability by reducing the number of interconnections on the PCB.

Additional Details

The EPM7032JC44-2 operates at a specific voltage range (typically 5V or 3.3V) and has specific timing characteristics that must be considered during design. The device is programmed using Altera's Quartus II software or other compatible programming tools. It's important to consult the datasheet for detailed specifications, including propagation delays, setup and hold times, and power consumption. The J-Lead package provides good solderability and mechanical strength. Care should be taken to follow proper PCB layout guidelines to minimize noise and ensure reliable operation. The -2 in the part number indicates the speed grade of the device, with lower numbers indicating faster speeds.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for C4532X7T2W334KT000N
Intel
Lowest to €35.7425
ECAD model for C80186-3
Intel
C80287XL Intel
Need more? Email Us
ECAD model for C80287XL
Chilisin
Need more? Email Us
ECAD model for CS0603-R39J-S
Intersil
Need more? Email Us
ECAD model for CA3140AT/3
KOA Speer
Need more? Email Us
ECAD model for C4315T102
Intersil
Contact for details
Need more? Email Us
ECAD model for CA3086E
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Need more? Email Us
ECAD model for C8751H-88
TDK Corporation
Lowest to €0.6662
ECAD model for C4532X7T2E105KT000N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention