Products specifications

Categories Embedded - Microprocessors
Win Source Part Number 954528-EU80574KJ080NT
Series *
Ultra Librarian 3D Model Ultra Librarian EU80574KJ080NT CAD Model

Description

The EU80574KJ080NT is an Intel Core 2 Duo processor designed for embedded systems. As a dual-core processor, it provides a balance of performance and power efficiency. The 'EU80574' prefix denotes its embedded nature, while the 'KJ080NT' suffix is an Intel sSpec code detailing specific features and revisions.

Applications:

  • Industrial control systems: Used in PLCs, HMIs, and other industrial automation equipment.
  • Point-of-sale (POS) systems: Powers cash registers, kiosks, and other retail automation devices.
  • Medical imaging equipment: Used in ultrasound machines, X-ray systems, and other medical imaging devices.
  • Networking appliances: Employed in routers, firewalls, and other network security devices.
  • Digital signage: Drives large format displays and interactive kiosks.

Features:

  • Dual-core architecture: Enables parallel processing for improved performance.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Integrated graphics: Provides basic graphics capabilities without a discrete GPU.
  • Extended temperature range support: Allows operation in harsh industrial environments.
  • Long-term availability: Ensures continued supply for embedded applications with long lifecycles.

Benefits:

  • Increased processing power: Enables faster and more responsive applications.
  • Reduced energy footprint: Lowers operating costs and minimizes environmental impact.
  • Simplified system design: Reduces component count and simplifies integration.
  • Enhanced system reliability: Ensures stable operation in demanding environments.
  • Lower total cost of ownership: Reduces the need for frequent replacements and upgrades.

This processor typically features a clock speed in the range of 1.5 GHz to 2.5 GHz, varying cache sizes, and power consumptions under 35W. Refer to Intel documentation using the sSpec code 'EU80574KJ080NT' to ascertain the exact clock speed, L2 cache size, thermal design power (TDP), and supported features.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Lowest to $92.0927
ECAD model for MPC8255AZUMHBB
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB
Freescale Semiconductor - NXP
IC MPU MPC82XX 450MHZ 408TBGA
Lowest to $602.1053
ECAD model for MPC8280ZUUPEA
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516BGA
Lowest to $66.5263
ECAD model for MPC8313CVRAFFB
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 516BGA
Lowest to $87.2070
ECAD model for MPC8247VRTIEA
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $45.1802
ECAD model for MPC860SRVR50D4
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 352TBGA
Lowest to $680.6469
ECAD model for MPC8245ARZU400D

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention