EN
  • EN
  • DE

FF8062700848602

Part No FF8062700848602
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron B820 (2M Cache, 1.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955113-FF8062700848602
Series *
Ultra Librarian 3D Model Ultra Librarian FF8062700848602 CAD Model

Description

The 955113-FF8062700848602 is a microprocessor designed for use in embedded systems.

    You May Also Be Interested in

    Renesas Electronics America
    IC MPU RZ/A2M 528MHZ 256LFBGA
    Need more? Email Us
    IBM
    IBM25PPC750 - POWERPC 750FX RISC
    Need more? Email Us
    Renesas Electronics America
    IC MPU RZ/A2M 528MHZ 176LFBGA
    Need more? Email Us
    Altera
    IC MPU I960 25MHZ 196BGA
    Need more? Email Us
    Broadcom Limited
    FCBGA+HS 29X29 779
    Need more? Email Us
    Renesas Electronics America
    IC MPU RZ/A2M 528MHZ 256LFBGA
    Need more? Email Us
    NXP / Nexperia
    IC MPU QORIQ 1GHZ 780FCPBGA
    Need more? Email Us
    Zilog
    IC MPU ZIP 16MHZ 100QFP
    Need more? Email Us
    Altera
    IC MPU I960 33MHZ 132QFP
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $7.3309
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0143
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0903
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess