EN
  • EN
  • DE

FJ8066202499000

Part No FJ8066202499000
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-6567U
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953363-FJ8066202499000
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8066202499000 CAD Model

Description

The FJ8066202499000 is an Intel embedded microprocessor, most likely part of the Xeon or Core i-series processors intended for embedded systems. These microprocessors are optimized for use in applications requiring a balance of performance, power efficiency, and reliability.

Applications:

  • Industrial Automation: Utilized in industrial PCs, programmable logic controllers (PLCs), and machine vision systems for real-time control, data acquisition, and automation tasks.
  • Networking and Communications: Implemented in network appliances, routers, switches, and security gateways for packet processing, network management, and security functions.
  • Medical Imaging: Integrated into medical imaging equipment, diagnostic tools, and patient monitoring systems for image processing, data analysis, and device control.
  • Transportation: Employed in in-vehicle infotainment systems, fleet management solutions, and railway control systems for navigation, communication, and data logging.
  • Retail Automation: Used in point-of-sale (POS) terminals, digital signage displays, and self-service kiosks for transaction processing, content delivery, and customer interaction.

Features:

  • Multi-Core Architecture: Features multiple cores to enhance performance for multi-threaded applications and multitasking.
  • Integrated Graphics: Incorporates integrated graphics processing unit (GPU) for accelerating graphics-intensive workloads and displaying visual content.
  • Memory Support: Supports DDR3 or DDR4 memory to provide high-speed data access and efficient memory management.
  • PCI Express Interface: Offers PCI Express lanes for connecting to peripherals, expansion cards, and high-speed I/O devices.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation and extend battery life in portable devices.
  • Extended Lifecycle Support: Provides extended product lifecycle support to ensure long-term availability and stability.

Benefits:

  • High Performance: Delivers robust performance for demanding embedded applications.
  • Integrated Features: Integrates CPU, GPU, and memory controller on a single chip, reducing system complexity and bill-of-materials cost.
  • Reliability: Designed for reliable operation in harsh environments and extended temperature ranges.
  • Power Efficiency: Optimizes power consumption for energy-efficient computing.
  • Security Enhancements: Includes security features such as Intel Trusted Execution Technology (TXT) to protect against unauthorized access and malware.

Additional Details:

The specific technical details of the FJ8066202499000 processor, such as clock speed, cache size, and thermal design power (TDP), would be found in Intel's official product documentation or ARK database. These processors typically support various I/O interfaces, including USB, SATA, Ethernet, and serial ports, to facilitate connectivity with external devices and networks.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess