EN
  • EN
  • DE

FJ8067703282620

Part No FJ8067703282620
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-7020U (3M Cache, 2.30 GHz) SR3LD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954048-FJ8067703282620
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8067703282620 CAD Model

Description

The FJ8067703282620 is an Intel embedded microprocessor, likely a member of the Xeon or Core family designed for embedded applications. These processors are specifically built for use in environments requiring a blend of high processing power, energy efficiency, and long-term reliability.

Applications:

  • Industrial Automation: Integrated into industrial computers, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for real-time control, data acquisition, and machine vision.
  • Networking and Communications: Implemented in network appliances, routers, switches, and security devices for packet processing, network management, and encryption.
  • Medical Equipment: Found in medical imaging systems, diagnostic equipment, and patient monitoring systems for data analysis, image processing, and device control.
  • Aerospace and Defense: Used in embedded computing systems, mission-critical applications, and avionics systems for data processing, control, and communications.
  • Gaming and Entertainment: Utilized in arcade machines, gaming consoles, and interactive entertainment systems for content rendering, physics simulation, and artificial intelligence.

Features:

  • Multi-Core Processing: Features multiple processing cores to deliver high performance for demanding workloads.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for rendering visual content and accelerating graphics tasks.
  • Memory Support: Supports DDR4 memory for high-speed data access and storage.
  • PCI Express Support: Offers PCI Express lanes for connecting to peripherals and expansion cards.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation and extend battery life.
  • Extended Lifecycle Support: Provides extended product lifecycle support to ensure long-term availability and reliability.

Benefits:

  • High Performance: Delivers high processing power for demanding embedded applications.
  • Integration: Integrates CPU, GPU, and memory controller on a single chip, reducing system complexity and cost.
  • Reliability: Designed for reliable operation in harsh environments.
  • Power Efficiency: Optimizes power consumption for energy-efficient operation.
  • Security Features: Incorporates security features such as Intel Trusted Execution Technology (TXT) to protect against unauthorized access and malware.

Additional Details:

Specific technical specifications of the FJ8067703282620, such as clock speed, cache size, and TDP (Thermal Design Power), require access to Intel's product documentation or ARK database. However, these embedded processors typically support a wide range of I/O interfaces, including USB, SATA, Ethernet, and serial ports.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess