EN
  • EN
  • DE

For i5-4690

Part No For i5-4690
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Cooling Fan for LGA1150 Copper
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955467-For i5-4690
Series *
Ultra Librarian 3D Model Ultra Librarian For i5-4690 CAD Model

Description

The Intel Core i5-4690 is a quad-core desktop processor belonging to the Haswell Refresh family. It provides a balance of performance and efficiency, suitable for a wide range of computing tasks, from everyday productivity to gaming. It requires an LGA 1150 socket motherboard.

Applications:

  • Desktop PCs
  • Gaming computers
  • Multimedia editing workstations
  • General-purpose computing
  • Office productivity

Features:

  • Quad-core architecture: Provides efficient multi-tasking capabilities.
  • 3.5 GHz base clock speed: Offers a strong foundation for everyday tasks.
  • 3.9 GHz Turbo Boost: Dynamically increases clock speed for demanding applications.
  • 6MB SmartCache: Improves performance by reducing memory latency.
  • Integrated Intel HD Graphics 4600: Provides basic graphics capabilities for everyday use.
  • LGA 1150 socket: Compatible with motherboards featuring this socket type.

Benefits:

  • Smooth multitasking: The quad-core architecture allows for efficient handling of multiple applications simultaneously.
  • Responsive performance: High clock speeds ensure quick response times for everyday tasks and applications.
  • Enhanced gaming experience: Turbo Boost technology provides a performance boost for gaming.
  • Improved energy efficiency: Optimizes power consumption based on workload.
  • Integrated graphics: Eliminates the need for a dedicated graphics card for basic tasks.

The Intel Core i5-4690 is a versatile processor that offers a good balance of performance and efficiency for various computing needs. Its quad-core architecture and high clock speeds make it suitable for multitasking, gaming, and general-purpose computing. The integrated Intel HD Graphics 4600 provides basic graphics capabilities, while the Turbo Boost technology delivers a performance boost when needed. It's a reliable choice for building a desktop PC or upgrading an existing system.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess