Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Intel
Package Bulk
Product Status Active
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 304-BBGA
Supplier Device Package 304-PBGA (31x31)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 134046-FW21555BB
Ultra Librarian 3D Model Ultra Librarian FW21555BB CAD Model

Description

The Intel 134046-FW21555BB is another specialized interface integrated circuit (IC) designed for PCI-to-PCI bridge applications.

  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount Technology
  • Package Type: 304-BBGA
  • Supplier Device Package: 304-PBGA (31x31)
  • Product Line: Intel
  • Status: Active
  • REACH Impact: No Impact
  • Classification: EAR99
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP
Need more? Email Us
ECAD model for PI7C9X2G404SLBQFDE
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Need more? Email Us
ECAD model for ASI4UE-G1-SR-7
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN
Need more? Email Us
ECAD model for PI7C9X2G304ELQZXAEX
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX
Need more? Email Us
ECAD model for MAX31730AUB+
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA
Need more? Email Us
ECAD model for 89H64H16AG2ZCBLG
Analog Devices Inc.
IC INTFACE SPECIALIZED 16WLCSP
Need more? Email Us
ECAD model for ADP5585ACBZ-00-R7
Texas Instruments
IC INTERFACE SPECIALIZED 100TQFP
Lowest to $27.6636
ECAD model for SCANSTA112VSX/NOPB
Renesas Electronics America
IC INTFACE SPECIALIZED 100CABGA
Lowest to $371.4286
ECAD model for 89HP0508PZBABGI
NXP / Nexperia
DIGITAL MOS STAND LOGIC CIRCUIT
Need more? Email Us
ECAD model for PCA9544AD,112

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4973 $88.9946
4+ $36.5105 $146.0420
6+ $35.3696 $212.2176
8+ $34.2287 $273.8296
10+ $33.0877 $330.8770
14+ $29.6649 $415.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,229 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention