Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intel
Series Intel® E8000
Package Bulk
Product Status Active
Programmable Not Verified
Type Controller
Mounting Type Surface Mount
Package / Case 460-BBGA
Supplier Device Package 460-mBGA (31x31)
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 4A994
HTSUS 8542.31.0001
Win Source Part Number 134166-FW82801EB
Ultra Librarian 3D Model Ultra Librarian FW82801EB CAD Model

Description

The Intel® E8000 series includes the Intel FW82801EB, a specialized integrated circuit (IC) controller.

  • Package: Bulk, 12 pcs
  • Feature: Programmable (Not Verified)
  • Mounting: Surface Mount
  • Package/Case: 460-BBGA
  • Supplier Device Package: 460-mBGA (31x31)
  • ECCN: 4A994
  • REACH Status: Not Affected
  • HTSUS Code: 8542.31.0001
  • Status: Active
  • Manufacturer: Intel

You May Also Be Interested in

Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-CERDIP
Need more? Email Us
ECAD model for DAC8212AV/883C
Maxim Integrated
Precision Resistor Network 14-Pin TSSOP / IC INSTR AMP PROGR PREC 14-TSSOP
Need more? Email Us
ECAD model for MAX5426BEUD+
Microchip Technology
IC ARM9 W/MMU 5PORT 289BGA
Lowest to $34.0787
ECAD model for KSZ8695PI
Microchip Technology
Encoder 10-Pin DFN EP T/R / IC ENCODER PAR QWIKRADIO 10-MLF
Lowest to $1.5863
ECAD model for MICRF302YML-TR
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $29.3485
ECAD model for DLPC6401ZFF
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $24.8699
ECAD model for KSZ8695X
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA / Serial RapidIO® Switch 784-FCBGA (29x29)
Need more? Email Us
ECAD model for 80HCPS1848CHMG
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $29.4674
ECAD model for KA2142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2830 $66.2640
20+ $6.7966 $135.9320
30+ $6.5845 $197.5350
41+ $6.3722 $261.2602
53+ $6.1601 $326.4853
71+ $5.5224 $392.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention