Products specifications

Categories Integrated Circuits (ICs)
Features StrongARM Microprocessor IC series 1 Core, 32-Bit 232MHz 520-HL-PBGA (40x40)
Manufacturer Intel
Package Tray
Part Status Obsolete
Core Processor StrongARM
Speed 232MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 520-LFBGA
Case / Package 520-HL-PBGA (40x40)
MSL Level 4 (72 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919527-GCIXP1250BC
Ultra Librarian 3D Model Ultra Librarian GCIXP1250BC CAD Model

Description

The GCIXP1250BC is an obsolete StrongARM microprocessor IC that features a core processor of 32-bit and 232MHz speed from Intel.

  • Type: StrongARM Microprocessor IC
  • Status: Obsolete
  • Core Processor: 32-bit
  • Speed: 232MHz
  • Popularity: High
  • Supply and Demand: Balance

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
Lowest to $22.1744
ECAD model for AM3354BZCED60
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MPC8275CZQIIB
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCBGA
Need more? Email Us
ECAD model for MPC8548EHXAQG
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB
Freescale Semiconductor - NXP
IC MPU MPC82XX 450MHZ 408TBGA
Lowest to $602.1053
ECAD model for MPC8280ZUUPEA
Freescale Semiconductor - NXP
Integrated Processor Hardware Specifications
Need more? Email Us
ECAD model for MPC8548EVTAUJA
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $90.4925
ECAD model for MPC860ENVR50D4
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8567EVTAQGG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention