EN
  • EN
  • DE

INTEL BRONZE3106 - Intel Bronze 3106 1.70GHz 8C 11M 85W 1.7GHz Processor Option Kit

Part No INTEL BRONZE3106 - Intel Bronze 3106 1.70GHz 8C 11M 85W 1.7GHz Processor Option Kit
Manufacturer Intel
Catalog CPU
Description Intel Bronze 3106 1.70GHz 8C 11M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423218-INTEL BRONZE3106 - Intel Bronze 3106 1.70GHz 8C 11M 85W 1.7GHz Processor Option Kit
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BRONZE3106 - Intel Bronze 3106 1.70GHz 8C 11M 85W 1.7GHz Processor Option Kit CAD Model

Description

The INTEL BRONZE3106, or Intel Xeon Bronze 3106, is an entry-level server processor designed for general-purpose workloads requiring efficiency and reliability. This processor is part of Intel's Xeon Scalable family, offering a solid foundation for data center and enterprise server solutions. Featuring 8 cores and operating at a frequency of 1.70GHz, the Bronze 3106 is tailored for environments where power efficiency and cost-effectiveness are prioritized without compromising on processing capability. With an 11MB cache, it provides satisfactory data handling for applications and workloads, ensuring a balanced performance for day-to-day server tasks. The 85W TDP reflects its design towards energy efficiency, making it an optimal solution for deployments looking to optimize power consumption. Its support for DDR4 memory enhances overall system performance, allowing for faster data processing and improved server responsiveness. The Bronze 3106 includes key technologic advancements such as Intel's Virtualization Technology (VT-x), supporting the creation and management of virtualized environments, thereby increasing server utilization and flexibility. Ideal for small to medium-sized enterprises or first-time server deployments, the Xeon Bronze 3106 offers a cost-effective yet reliable processor option for building a robust server infrastructure.

You May Also Be Interested in

Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess