EN
  • EN
  • DE

INTEL E-2336 - Intel E-2336 (2.90GHz/6C/65W) CPU

Part No INTEL E-2336 - Intel E-2336 (2.90GHz/6C/65W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2336 (2.90GHz/6C/65W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423126-INTEL E-2336 - Intel E-2336 (2.90GHz/6C/65W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2336 - Intel E-2336 (2.90GHz/6C/65W) CPU CAD Model

Description

The Intel E-2336 is a high-efficiency processor tailored for the modern small- to medium-sized business and entry-level server markets. Operating at a base frequency of 2.90GHz and featuring six cores, it strikes a balance between computing power and energy efficiency, suitable for multitasking and concurrent processing tasks. With a thermal design power (TDP) of only 65W, it exemplifies Intel's commitment to energy efficiency, making it ideal for businesses looking to optimize their energy consumption without sacrificing performance. The processor boasts a fast memory support system, compatible with DDR4 technology, allowing for substantial bandwidth and speed, essential for applications requiring quick access to data. Furthermore, the E-2336 features advanced technologies such as Intel Virtualization Technology, improving the efficiency of virtualization platforms by reducing overhead and improving data processing speeds. Its compatibility with the latest server platforms ensures that it can be easily integrated into a wide range of computing environments, providing a flexible and powerful solution for businesses needing an upgrade in performance and efficiency. The inclusion of hardware-enhanced security features also ensures that data is protected from threats, making the Intel E-2336 a secure, efficient, and powerful option for small to medium-sized businesses and entry-level servers.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess