EN
  • EN
  • DE

INTEL E5-2470V2 - Intel E5-2470v2 2.4GHz 4C 10M 85W

Part No INTEL E5-2470V2 - Intel E5-2470v2 2.4GHz 4C 10M 85W
Manufacturer Intel
Catalog CPU
Description Intel E5-2470v2 2.4GHz 4C 10M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423603-INTEL E5-2470V2 - Intel E5-2470v2 2.4GHz 4C 10M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2470V2 - Intel E5-2470v2 2.4GHz 4C 10M 85W CAD Model

Description

The Intel Xeon Processor E5-2470v2, belonging to the Ivy Bridge-EP generation, is engineered for efficient performance and power consumption. Operating at a base frequency of 2.4 GHz across its four cores, the processor is adept at handling multiplexed tasks effectively. The inclusion of 10 MB of SmartCache significantly reduces latency when accessing frequently used data, thereby elevating overall performance. With a thermal design power (TDP) of 85W, it strikes a commendable balance between energy consumption and computing power, making it suitable for mid-range servers and workstations engaged in complex computations, virtualization, and application development. The processor supports Intel’s Hyper-Threading Technology, which allows each processor core to handle two threads simultaneously, thereby enhancing multitasking capabilities and overall system responsiveness. It also benefits from Intel Turbo Boost Technology, which can dynamically increase its operating frequency up to 3.0 GHz to accommodate heavier workloads. This processor is built on Intel's 22nm technology offering greater efficiency and improved performance-per-watt ratio compared to its predecessors. Its compatibility with the Intel C600 series chipset enables it to support advanced features such as PCI Express 3.0 for faster data transfer speeds, integrated I/O for reduced latency, and support for ECC memory that helps in preventing data corruption, ensuring higher reliability for critical applications. The Intel E5-2470v2's blend of performance, power efficiency, and reliability makes it an optimal choice for enterprise-grade computing solutions.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess