EN
  • EN
  • DE

INTEL SR3B6 - Intel GOLD 6148 2.40GHz 20C 27.5M 150W

Part No INTEL SR3B6 - Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Manufacturer Intel
Catalog CPU
Description Intel Xeon 6148
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423653-INTEL SR3B6 - Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3B6 - Intel GOLD 6148 2.40GHz 20C 27.5M 150W CAD Model

Description

The INTEL SR3B6, featuring the Intel Gold 6148 processor, is part of the Intel Xeon Scalable Family, representing a leap in processor architecture and platform advancements. This processor offers 20 cores and 40 threads, powered by Hyper-Threading Technology, operating at 2.40GHz. It is engineered to deliver superior performance and efficiency, making it an ideal choice for data center and enterprise use, particularly in environments like cloud computing, virtualization, and high-performance computing (HPC). The impressive 27.5MB SmartCache substantially reduces latency and improves data throughput, directly benefitting workloads that require frequent access to large datasets. With a Thermal Design Power (TDP) of 150W, it ensures a good balance between performance and power consumption. This processor is built on the innovative Skylake-SP microarchitecture, which provides a significant performance uplift over previous generations, along with enhancements in security and reliability. The support for six-channel DDR4 memory at speeds up to 2666MHz enables handling of vast amounts of data with ease, crucial for tasks such as real-time analytics, database processing, and in-memory caching. The integration of Intel's Mesh Architecture improves inter-core communication, optimizing efficiency and throughput. Overall, the Intel Gold 6148 is designed for organizations that demand high scalability, reliability, and peak performance, solidifying its position as a cornerstone in modern data center environments.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess