EN
  • EN
  • DE

INTEL SSDSC2BB016T7 - 1.6TB SSD 2.5 SATA 6G MIX SSDSC2BB016T7 S3520

Part No INTEL SSDSC2BB016T7 - 1.6TB SSD 2.5 SATA 6G MIX SSDSC2BB016T7 S3520
Manufacturer Intel
Catalog Hard Drives
Description Intel DC S3520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423971-INTEL SSDSC2BB016T7 - 1.6TB SSD 2.5 SATA 6G MIX SSDSC2BB016T7 S3520
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BB016T7 - 1.6TB SSD 2.5 SATA 6G MIX SSDSC2BB016T7 S3520 CAD Model

Description

The Intel SSDSC2BB016T7 S3520 Series 1.6 TB Solid State Drive represents an advanced storage solution designed to meet the high demand for data throughput and endurance in enterprise and cloud storage environments. This SSD incorporates a 2.5-inch form factor and leverages the high-speed SATA III 6Gb/s interface to deliver remarkable read and write capabilities. Built with Intel's innovative 3D NAND technology, it offers an excellent balance between cost, performance, and endurance. This drive is specifically engineered for mixed-use applications, supporting workloads that are both read and write-intensive, such as operational databases and real-time analytics. Its enhanced endurance and data loss prevention features, combined with a robust error correction code (ECC), make the S3520 a highly reliable storage medium for business-critical applications. Power loss imminent protection safeguards data against sudden power outages, further enhancing its reliability. With a focus on energy efficiency, it reduces operational costs without compromising on performance or durability. The Intel SSDSC2BB016T7 S3520 is an optimal choice for businesses looking to upgrade their data center's efficiency and response times.

You May Also Be Interested in

IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess