EN
  • EN
  • DE

JG82875

Part No JG82875
Manufacturer Intel
Catalog Memory - Controllers
Description INTEL 82875P MEMORY CONTROLLER H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Mounting Type Surface Mount
Package / Case 1005-BBGA, FCBGA
Supplier Device Package 1005-FCBGA (42.5x42.5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 846917-JG82875
Ultra Librarian 3D Model Ultra Librarian JG82875 CAD Model

Description

The Intel 846917-JG82875 is a memory controller IC designed for dynamic RAM (DRAM).

  • Component: Memory Controller IC
  • Application: Dynamic RAM (DRAM)
  • Package: Bulk
  • Quantity: 1 piece
  • Mounting Type: Surface Mount
  • Package/Case: 1005-BBGA, FCBGA
  • Supplier Device Package: 1005-FCBGA (42.5x42.5)
  • Counterfeit Detection: 33% chance in the open market
  • HTSUS Code: 0000.00.0000
  • Manufacturer: Intel
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $39.1695
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess