EN
  • EN
  • DE
  • IT

DS1210

Part No DS1210
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER CHIP NV 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1210
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 111260-DS1210
Ultra Librarian 3D Model Ultra Librarian DS1210 CAD Model

Description

The Maxim Integrated DS1210 Nonvolatile (NV) Controller Chip is a state-of-the-art circuitry designed for safeguarding the integrity of nonvolatile memory upon power failure. This innovative chip ensures that during any power interruptions, the integrity of the data stored within the memory is preserved by automatically switching to a backup energy source, typically a battery.

Key Features

  • Automatic Battery Backup: The DS1210 seamlessly switches to the battery when a power failure is detected, ensuring continuous power supply to volatile memory components.
  • Low Power Consumption: Engineered for efficiency, the controller chip has a minimal power requirement, which prolongs the life of the backup battery and reduces energy costs.
  • Write Protection: During power transitions, the chip write-protects memory to prevent corruption of data, providing an additional layer of security for the stored information.
  • Direct Connection: The chip can be directly connected to standard RAM configurations, making it versatile and easy to integrate into a variety of systems.
  • Wide Operating Range: It operates reliably over a broad temperature range, making it suitable for diverse applications and environments.

Applications

The DS1210 is ideal for an array of applications where data integrity during power loss is crucial. Common uses include:

  • RAID systems
  • Industrial controllers
  • Point of sale (POS) terminals
  • Network servers
  • Medical equipment

Technical Specifications

Parameter Value Supply Voltage Range 4.75V to 5.5V Battery Backup Voltage 2.8V to 5.5V Operating Temperature -40°C to +85°C Package Type DIP, SOIC

The Maxim Integrated DS1210 Nonvolatile Controller Chip is a reliable solution for maintaining the integrity of your data storage systems. Its robust feature set and straightforward implementation make it an essential component for any application where data preservation is paramount.

You May Also Be Interested in

QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7708 $58.1868
50+ $2.2735 $113.6750
77+ $2.2025 $169.5925
106+ $2.1314 $225.9284
136+ $2.0604 $280.2144
182+ $1.8472 $336.1904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess