EN
  • EN
  • DE

DS1312E

Part No DS1312E
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER NV BW/RST 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number DS1312
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 745435-DS1312E
Ultra Librarian 3D Model Ultra Librarian DS1312E CAD Model

Description

Maxim Integrated DS1312E Nonvolatile Controller

The DS1312E from Maxim Integrated is a robust nonvolatile controller designed to ensure data integrity in systems with volatile memory. This innovative controller is engineered to automatically switch to a backup battery when power failure occurs, preserving critical data stored in RAM. With its compact size and high reliability, the DS1312E is an essential component for a wide array of applications, including embedded computing, industrial control systems, and communication infrastructure.

Key Features

  • Automatic Battery Switchover: The DS1312E seamlessly transitions to the backup battery during power failures, maintaining the supply voltage to volatile memory.
  • Low Power Consumption: Designed for energy efficiency, this controller consumes minimal power, extending the life of the backup battery and reducing overall system power requirements.
  • Write Protection: Ensures data integrity by preventing writes to memory when the supply voltage falls below a critical threshold, thus avoiding data corruption during power loss.
  • High Precision Voltage Monitor: The controller's precise voltage monitoring capabilities trigger the switchover at the right moment, ensuring a reliable operation.
  • Wide Operating Temperature Range: The DS1312E is designed to operate effectively across a broad temperature range, making it suitable for harsh environments.
  • Simple Integration: With minimal external components required, this nonvolatile controller is easy to integrate into existing designs, simplifying the development process.

Applications

The versatility of the DS1312E makes it an ideal choice for a diverse range of applications where data integrity and system reliability are paramount. It is particularly well-suited for:

  • Server and Enterprise Storage Systems
  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Telecommunication and Network Equipment
  • Medical Monitoring Devices

With its commitment to quality and reliability, Maxim Integrated's DS1312E nonvolatile controller is a trusted solution for maintaining the integrity of data in systems that cannot afford to lose information during power outages or unexpected disruptions.

You May Also Be Interested in

Cypress Semiconductor Corp
USB
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9218 $67.6872
9+ $13.8846 $124.9614
13+ $13.4507 $174.8591
18+ $13.0169 $234.3042
23+ $12.5830 $289.4090
31+ $11.2813 $349.7203
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess