EN
  • EN
  • DE

4RCD0232KC1ATG

Part No 4RCD0232KC1ATG
Manufacturer Renesas Electronics America
Catalog Memory - Controllers
Description FCCSP 13.50X8.00X1.40 MM, 0.65MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory - Controllers
Mfr Renesas Electronics America Inc
Package Tray
Controller Type Dynamic RAM (DRAM)
Voltage - Supply 1.2V
Mounting SMD (SMT)
Package / Case 253-LFBGA, FCCSP
Supplier Device Package 253-FCCSP (8x13.5)
Base Product Number 4RCD0232
Other Names 800-4RCD0232KC1ATG
Standard Package 170
REACH Status REACH Unaffected
Win Source Part Number 1255926-4RCD0232KC1ATG
Ultra Librarian 3D Model Ultra Librarian 4RCD0232KC1ATG CAD Model

Description

The Renesas Electronics America 1255926-4RCD0232KC1ATG is a dynamic RAM (DRAM) controller type electronic component.

  • Voltage Supply: 1.2V
  • Package/Case: 253-LFBGA, FCCSP

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3209 $50.6418
5+ $20.7762 $103.8810
8+ $20.1269 $161.0152
11+ $19.4777 $214.2547
14+ $18.8284 $263.5976
18+ $16.8806 $303.8508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess