EN
  • EN
  • DE

AD7863ARSZ-3

Part No AD7863ARSZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AD7863
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7863ARSZ-3, AD7863ARSZ-3-ND, AD7863ARSZ3
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909808-AD7863ARSZ-3
Ultra Librarian 3D Model Ultra Librarian AD7863ARSZ-3 CAD Model

Description

The AD7863ARSZ-3 is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer precise data acquisition in a compact package. This integrated circuit is engineered to deliver fast, accurate conversion of analog signals into digital data, making it an ideal choice for a wide range of applications, including industrial control systems, data acquisition, and medical instrumentation.

Key Features:

  • Dual 12-Bit ADC: The AD7863ARSZ-3 features two independent ADC channels, each providing 12-bit resolution. This dual-channel configuration allows simultaneous sampling and conversion of two analog signals, which is beneficial for systems requiring high-speed data capture from multiple sources.
  • High-Speed Operation: With a maximum sampling rate of 175 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signal processing tasks, ensuring that even rapidly changing signals are accurately captured.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7863ARSZ-3 operates with a single 3V power supply, minimizing power consumption and making it suitable for battery-powered or energy-conscious applications.
  • On-Chip Track/Hold: The inclusion of an on-chip track/hold function allows the ADC to accurately sample input signals without the need for additional external components, thereby simplifying design and reducing system cost.
  • Flexible Interface: The device offers a parallel interface, which is compatible with most microprocessors and DSPs, providing easy integration into existing systems.
  • Compact Package: The AD7863ARSZ-3 is available in a compact 28-lead SSOP (Shrink Small Outline Package), which is conducive to space-constrained applications.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Measurement
  • Process Control

The AD7863ARSZ-3 from Analog Devices Inc. is a versatile, dual-channel ADC that combines high-speed, precision data conversion with low power operation, making it an excellent choice for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess