EN
  • EN
  • DE

BAT54CDW-13-F

Part No BAT54CDW-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Diode Configuration 2 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction -65°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1022169-BAT54CDW-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54CDW-13-F CAD Model

Description

Product Overview: BAT54CDW-13-F from Diodes Incorporated

The BAT54CDW-13-F is a high-performance Schottky diode from Diodes Incorporated, renowned for its low forward voltage drop and fast switching capabilities. This diode is designed to meet the requirements of a wide range of applications, including DC-DC conversion, load switching, and voltage clamping, making it an essential component in modern electronic circuits.

Key Features

  • Low Forward Voltage Drop: The BAT54CDW-13-F boasts a low forward voltage drop, which enhances the overall efficiency of the applications it is used in by minimizing power loss during conduction.
  • Fast Switching Speed: With its fast switching characteristics, this diode is capable of operating at high frequencies, which is critical for applications such as high-speed switching and RF systems.
  • Surface-Mount Package: Enclosed in an SOT-323 package, the BAT54CDW-13-F is ideal for space-constrained applications, offering a compact footprint for surface-mount technology (SMT) assembly processes.
  • Low Capacitance: The device features low diode capacitance, making it suitable for high-frequency applications where low signal distortion is required.
  • High Current Capability: Despite its small size, the BAT54CDW-13-F can handle a substantial continuous forward current, which is beneficial for power regulation and distribution tasks.

Applications

The versatility of the BAT54CDW-13-F allows it to be used in a multitude of applications, including:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Charge and discharge circuits for capacitors
  • Protection circuits in portable electronics
  • Logic systems and signal processing

Quality and Reliability

Diodes Incorporated ensures that the BAT54CDW-13-F meets stringent quality and reliability standards. The product is compliant with RoHS and Green standards, highlighting the company's commitment to environmental sustainability. Additionally, it is characterized for operation from -55°C to +125°C, guaranteeing performance across a broad range of temperature conditions.

With its superior electrical characteristics and versatility, the BAT54CDW-13-F from Diodes Incorporated stands out as a top choice for engineers and designers looking for a reliable Schottky diode for their next project.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess