Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069183-LD825306
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD825306 CAD Model

Description

The Intel 1069183-LD825306 is an OEM part that falls under the category of OEM Parts(J-L). The alternative part cross-references for the part are LD825306LD82530--6. The supply and demand status of the part is shortage, and it is non-compliant with RoHS.

You May Also Be Interested in

Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for KITA2GTC3875VTFTTOBO1
Samtec Inc.
LCW - Samtec 2.54mm Friction Lock Terminal Strip / Header
Need more? Email Us
ECAD model for LCW-103-09-T-S-230-RA
Murata Electronics North America
Need more? Email Us
ECAD model for LDC151G9523Q392
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON NEU WHT 2SMD / LED Lighting series White, Neutral 4000K 3.5V 1.4A 140° 2-SMD, Gull Wing Exposed Pad
Need more? Email Us
ECAD model for LCW W5AP-LZMZ-4L8N-Z
STMicroelectronics
Need more? Email Us
ECAD model for L99H01QFTRQFP32
LSI Computer Systems
Need more? Email Us
ECAD model for L-TTSI016641BL-2-DB
Lucent
Need more? Email Us
ECAD model for L8576AP
OSRAM Opto Semiconductors Inc.
LED OSLON SIGNAL YELLOW SMD / LED Lighting Color series Yellow 1212 (3030 Metric)
Need more? Email Us
ECAD model for LCY CLBP-KZLY-5F5G-8E8G-350-S
STMicroelectronics
Need more? Email Us
ECAD model for LD1086V18TO220

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention