EN
  • EN
  • DE

LD1086V18TO220

Part No LD1086V18TO220
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069131-LD1086V18TO220
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1086V18TO220 CAD Model

Description

The LD1086V18TO220 is a robust low-dropout voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This device is part of the LD1086 series, known for its high efficiency and reliability in providing stable voltage outputs. The LD1086V18TO220 is specifically engineered to deliver a fixed output voltage of 1.8V, which is ideal for low-voltage applications where power efficiency is crucial.

Key Features

  • Output Voltage: Fixed at 1.8V, making it suitable for a wide range of low-voltage electronics.
  • Output Current: Capable of providing up to 1.5A of continuous output current, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output voltage regulation with minimal input-to-output differential, increasing efficiency.
  • Thermal Overload Protection: Built-in thermal protection safeguards the device from overheating, enhancing its longevity and reliability.
  • Short Circuit Protection: The regulator includes short circuit protection, preventing potential damage to the device and the application circuit during fault conditions.
  • Package Type: Housed in the TO-220 package, known for its excellent thermal performance and ease of handling.

Applications

The LD1086V18TO220 is versatile and can be used in a variety of electronic devices. Its stable output makes it an excellent choice for sensitive electronics that require a consistent power supply. Common applications include:

  • Microcontroller power supplies
  • Portable devices
  • Linear power supplies
  • Battery-powered equipment
  • Analog and digital circuits that require precise voltage regulation

Quality and Reliability

STMicroelectronics ensures that the LD1086V18TO220 meets the highest quality and reliability standards. The device is thoroughly tested across a range of temperatures and operating conditions to guarantee performance in even the most demanding scenarios. With its robust feature set and dependable design, the LD1086V18TO220 from STMicroelectronics is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess