EN
  • EN
  • DE

LTC2981BIGNTRPBF

Part No LTC2981BIGNTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072266-LTC2981BIGNTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2981BIGNTRPBF CAD Model

Description

Linear Technology LTC2981BIGNTRPBF High Performance Digital Temperature Measurement IC

The LTC2981BIGNTRPBF is a comprehensive temperature measurement integrated circuit (IC) from Linear Technology, which is part of Analog Devices. This advanced IC is designed to make direct and precise digital measurements of temperature from a wide variety of temperature sensors. With its ability to interface with thermocouples, RTDs, thermistors, and diodes, the LTC2981BIGNTRPBF offers a versatile solution for temperature monitoring in complex systems.

One of the standout features of the LTC2981BIGNTRPBF is its high accuracy and resolution. The IC includes a 24-bit analog-to-digital converter (ADC) that ensures precise temperature readings. This makes it ideal for applications where temperature accuracy is critical, such as in industrial control systems, environmental monitoring, and medical equipment.

The LTC2981BIGNTRPBF is designed to be user-friendly and easy to integrate into existing systems. Its multi-sensor capability allows for the monitoring of multiple temperature points within a system, providing comprehensive thermal data. The device also offers automatic linearization for all sensor types, which simplifies the software development process and reduces the time to market for products incorporating this IC.

For engineers and designers looking to streamline their temperature measurement systems, the LTC2981BIGNTRPBF provides an all-in-one solution. It includes built-in excitation currents for RTD measurements, eliminating the need for additional signal conditioning components. The IC also features configurable digital filters to improve noise rejection and to tailor the temperature measurement to the specific needs of the application.

The LTC2981BIGNTRPBF comes in a compact 48-lead SSOP package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. Additionally, with a robust serial interface, the IC can easily communicate with microcontrollers or digital systems, further enhancing its versatility.

In summary, the LTC2981BIGNTRPBF from Linear Technology is a highly accurate and versatile digital temperature measurement IC that simplifies the process of integrating various temperature sensors into a wide range of applications. Its precision, ease of use, and flexibility make it an excellent choice for any temperature monitoring solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess