EN
  • EN
  • DE

IXTH24N45

Part No IXTH24N45
Manufacturer IXYS
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066199-IXTH24N45
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXTH24N45 CAD Model

Description

The IXYS IXTH24N45 is a high-voltage power MOSFET designed for high-speed switching applications. This MOSFET is known for its low gate charge, fast switching speed, and rugged avalanche characteristics, making it suitable for various power conversion and control applications.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Lighting Ballasts
  • Inverters
  • Power Factor Correction (PFC)

Features

  • High Voltage Capability: Typically rated for 450V drain-source voltage (VDS).
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Provides quick turn-on and turn-off times.
  • Low Gate Charge (Qg): Reduces gate drive requirements and switching losses.
  • Avalanche Rated: Can withstand avalanche conditions for added protection.
  • TO-247 Package: Typically available in a TO-247 package for easy mounting and heat sinking.
  • High Ruggedness: Robust design for reliable operation in harsh environments.

Benefits

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Improved System Performance: Enhances the performance and reliability of power conversion systems.
  • Simplified Design: Simplifies circuit design compared to using discrete components.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation.
  • Reliable Operation: Provides stable and reliable performance in demanding applications.

Additional Details

The IXTH24N45 requires a gate drive voltage to turn on and off. It is important to use an appropriate gate driver circuit to ensure proper operation and prevent damage to the MOSFET. Consult the datasheet for detailed electrical characteristics, thermal specifications, and application recommendations. The maximum operating junction temperature and storage temperature should be carefully observed to ensure reliable operation. Proper heat sinking is crucial for dissipating heat and maintaining the MOSFET within its safe operating area.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess