EN
  • EN
  • DE

NAND02GW382DN6

Part No NAND02GW382DN6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081517-NAND02GW382DN6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND02GW382DN6 CAD Model

Description

STMicroelectronics NAND02GW382DN6 NAND Flash Memory

The NAND02GW382DN6 is a high-performance NAND Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to meet the rigorous demands of modern electronic applications, offering a reliable and efficient storage solution for a wide range of devices such as smartphones, tablets, digital cameras, and solid-state drives.

This particular NAND Flash memory chip provides a substantial storage capacity, enabling designers to incorporate a significant amount of non-volatile memory into their systems without compromising on space or power efficiency. The NAND02GW382DN6 is an ideal choice for applications that require fast read and write speeds, as well as high-density data storage.

Key Features

  • Large Storage Capacity: The device comes with a dense memory architecture, allowing for a large amount of data storage in a compact form factor.
  • High Speed: With fast read and write capabilities, this memory chip ensures swift data transfer, which is crucial for high-performance computing tasks.
  • Endurance and Reliability: STMicroelectronics' NAND Flash memory is known for its endurance and long-term reliability, making it suitable for applications where data integrity is paramount.
  • Low Power Consumption: The device is engineered to operate with minimal power, making it an energy-efficient choice for portable and battery-powered devices.

Technical Specifications

  • Type: NAND Flash
  • Memory Size: 2 Gbit
  • Organization: 256M x 8
  • Package: TSOP48
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 1.8V

The NAND02GW382DN6 is not only a testament to STMicroelectronics' commitment to quality but also an example of their innovative approach to semiconductor design. Whether it's for consumer electronics, industrial applications, or emerging technologies, this NAND Flash memory chip stands out as a robust and versatile storage component that can elevate the performance and reliability of any system.

With its combination of high storage capacity, speed, and power efficiency, the NAND02GW382DN6 is a smart choice for manufacturers and designers looking to incorporate a state-of-the-art memory solution into their next-generation products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,072 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess