EN
  • EN
  • DE

MAC210A6

Part No MAC210A6
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074746-MAC210A6
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAC210A6 CAD Model

Description

The MAC210A6 from Freescale Semiconductor (now NXP) is a Triac. Triacs are bidirectional thyristors, capable of switching AC current. This particular triac is designed for general purpose switching and phase control applications.

Applications:

  • Light Dimmers: Controlling the intensity of incandescent and halogen lights.
  • Motor Speed Control: Adjusting the speed of AC motors, such as those found in fans and appliances.
  • Heater Control: Regulating the temperature of resistive heating elements.
  • Solid State Relays (SSR): Used as the switching element in SSRs.
  • General Purpose AC Switching: Switching AC loads in various industrial and consumer applications.

Features:

  • Bidirectional Switching: Can switch AC current in both directions.
  • High Surge Current Capability: Can withstand high inrush currents.
  • High Blocking Voltage: Can block high AC voltages in the off state.
  • Sensitive Gate Triggering: Requires a small gate current to trigger.
  • Through-Hole Package: Typically available in a TO-220 or similar package for easy mounting.

Benefits:

  • Efficient AC Power Control: Provides precise control over AC loads.
  • Long Lifespan: Solid-state design offers a long lifespan compared to mechanical relays.
  • Reduced EMI: Generates less electromagnetic interference than mechanical switches.
  • Simplified Circuit Design: Requires fewer external components than other switching solutions.
  • Cost-Effective Solution: Provides a cost-effective way to control AC loads.

Additional Details:

The MAC210A6 typically requires a heat sink for proper thermal management. Refer to the datasheet for detailed electrical specifications, including voltage and current ratings, gate trigger current, and holding current. Proper snubber circuitry may be required to suppress voltage transients.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess