EN
  • EN
  • DE

MAX584JN

Part No MAX584JN
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075513-MAX584JN
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX584JN CAD Model

Description

Introducing the MAX584JN Precision Voltage Reference from Maxim Integrated

The MAX584JN is a high-quality precision voltage reference component manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This device offers designers a stable and precise voltage reference, which is essential for various applications, including data conversion, power supply monitoring, and industrial control systems.

Key Features

  • Stable Reference Voltage: The MAX584JN provides a fixed reference voltage of 5V with an impressive initial accuracy of ±1%. This stability is crucial for systems that require consistent and precise voltage levels for accurate operation.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the device ensures minimal deviation in reference voltage across a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The device can maintain its reference voltage with minimal headroom above the output voltage, which is particularly useful in low-voltage operations or when dealing with fluctuating supply voltages.
  • Excellent Load Regulation: The MAX584JN demonstrates superior load regulation characteristics, which means the output voltage remains consistent despite changes in the load current.

Applications

  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Power Supply Monitoring
  • Industrial Control Systems
  • Battery-Powered Equipment

The MAX584JN comes in a compact 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, making it easy to integrate into various circuit designs without taking up significant board space. Its robust design ensures reliable performance even in harsh industrial environments.

Maxim Integrated's commitment to quality means that the MAX584JN has been rigorously tested and is guaranteed to perform to its specifications over its entire temperature range. This precision voltage reference is an ideal choice for engineers and designers looking for a reliable and consistent voltage reference solution that they can trust to maintain the accuracy of their electronic systems.

With its combination of precision, stability, and versatility, the MAX584JN from Maxim Integrated stands out as a superior choice for a wide range of precision voltage reference needs.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess