The KU80386SX25 is an Intel 80386SX microprocessor. It is a 16-bit version of the Intel 80386DX, designed for lower cost and power consumption. The 80386SX was a popular processor used in personal computers during the late 1980s and early 1990s, offering a significant upgrade from the previous generation of 80286 processors. It brought 32-bit processing capabilities, virtual memory management, and multitasking support to a wider range of systems.
Applications:
- Personal Computers (PCs)
- Embedded Systems
- Industrial Control Systems
- Early Laptop Computers
Features:
- 16-bit External Data Bus
- 32-bit Internal Architecture
- Clock Speed: 25MHz
- Virtual Memory Management
- Paging Support
- Real Mode, Protected Mode, and Virtual 8086 Mode
- Integer Arithmetic
Benefits:
- Improved Performance compared to 80286 processors due to 32-bit internal architecture.
- Multitasking Support allows users to run multiple applications simultaneously.
- Virtual Memory Management extends the amount of usable memory.
- Compatibility with existing 8086/80286 software.
- Lower Cost compared to the 80386DX processor.
Additional Details:
The KU80386SX25 operates with a 25 MHz clock speed. It uses a 16-bit external data bus to interface with memory and peripherals, which reduces the complexity and cost of the motherboard. The 32-bit internal architecture allows it to process data more efficiently than its predecessors. It supports virtual memory management, which enables the system to use hard disk space as additional RAM. It supports Real Mode, Protected Mode, and Virtual 8086 Mode, allowing it to run a wide range of software. This processor played a significant role in the evolution of personal computing by bringing 32-bit processing power to mainstream systems.