STMicroelectronics NAND08GW3B2AN6 NAND Flash Memory
The NAND08GW3B2AN6 is a high-performance NAND Flash memory device from STMicroelectronics, designed to meet the needs of a wide range of embedded applications. This memory chip is part of STMicroelectronics' NAND Flash product line, which is renowned for its reliability, speed, and density. The NAND08GW3B2AN6 offers a substantial 8 Gbit of storage capacity, making it an excellent choice for applications that require significant data storage without compromising on form factor.
This NAND Flash memory device utilizes a small-page (528 Bytes + 16 Bytes Spare) organization, which makes it highly efficient for applications where data segmentation is crucial. It operates on a 3.3V power supply, which is a standard voltage for many embedded systems, ensuring compatibility and ease of integration into existing designs.
The NAND08GW3B2AN6 features an asynchronous I/O interface that provides a straightforward, yet efficient means of communication with the host controller. This is particularly beneficial for systems where simplicity and cost-effectiveness are priorities. The memory device supports a fast page read and write cycle, which is essential for applications that require quick data access and storage, such as digital cameras, MP3 players, and other multimedia devices.
With its block erase capability, the NAND08GW3B2AN6 allows for efficient memory management and longevity. It can endure up to 100,000 program/erase cycles per block, ensuring a long operational lifespan even under heavy usage conditions. Moreover, the device includes features like bad block management and wear-leveling, which further enhance its reliability and durability.
STMicroelectronics has designed the NAND08GW3B2AN6 with a focus on quality and endurance, making it suitable for industrial applications that operate in challenging environments. Its compact TSOP48 package ensures that it can fit into tight spaces, providing a high-density storage solution without increasing the overall footprint of the system.
In summary, the NAND08GW3B2AN6 from STMicroelectronics is a robust and reliable NAND Flash memory solution, ideal for a multitude of applications that demand high storage capacity, durability, and ease of integration.