EN
  • EN
  • DE

LT3509HDETRPBF

Part No LT3509HDETRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071649-LT3509HDETRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3509HDETRPBF CAD Model

Description

Product Overview: LT3509HDETRPBF

The LT3509HDETRPBF is a high-performance, dual-channel, current mode PWM step-down DC/DC converter designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is engineered to deliver precise voltage regulation and high-efficiency power conversion for a wide array of electronic applications.

Key Features

  • Wide Input Voltage Range: The LT3509HDETRPBF operates from an input voltage range of 3V to 36V, making it suitable for applications powered from single-cell Li-Ion batteries to automotive inputs.
  • Dual Independent Channels: It features two independent channels with separate feedback loops, enabling it to power two different loads with different output voltage requirements.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 250kHz to 2.2MHz through an external resistor or synchronize it to an external clock.
  • Low Ripple Burst Mode® Operation: This mode provides high efficiency at low output currents while maintaining a low ripple on the output voltage, which is critical for noise-sensitive applications.
  • Robust Protection Features: It includes over-temperature protection, short-circuit protection, and cycle-by-cycle current limit, ensuring reliable operation under various conditions.
  • Thermal Performance: The LT3509HDETRPBF comes in a 3mm x 3mm DFN package, which provides excellent thermal performance in a compact footprint.

Applications

The versatility of the LT3509HDETRPBF makes it an ideal choice for a multitude of applications, including:

  • Automotive and Industrial Power Systems
  • Portable Instruments
  • Distributed Power Systems
  • Telecommunications Equipment
  • Battery-Powered Devices

Conclusion

With its dual-channel design, wide input voltage range, and a host of protection features, the LT3509HDETRPBF from Linear Technology is a robust and flexible solution for efficient power management in demanding environments. Its ability to operate at high switching frequencies allows for smaller external components, saving board space and reducing overall system cost. Whether for automotive, industrial, or portable applications, the LT3509HDETRPBF is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess