EN
  • EN
  • DE

MC74ACT574DTEL

Part No MC74ACT574DTEL
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077709-MC74ACT574DTEL
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74ACT574DTEL CAD Model

Description

ON Semiconductor MC74ACT574DTEL Overview

The MC74ACT574DTEL from ON Semiconductor is a high-performance, octal D-type flip-flop with 3-state outputs. This integrated circuit is designed for use in applications where the storage of 8 bits of data is required. It is part of the AC series, which is well-known for its high-speed operation and compatibility with a wide range of operating conditions.

The device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The 3-state outputs allow for connection to a bus-oriented system, providing versatility in interfacing with other components. The non-inverting outputs further simplify the design process by eliminating the need for additional inverting buffers.

Key Specifications

  • Logic Type: Octal D-Type Flip-Flop
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20

The MC74ACT574DTEL is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. The device operates on a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with other 5V logic components in a system. Its low power consumption and high noise immunity are attributes of ON Semiconductor's advanced CMOS technology.

This flip-flop is provided in a TSSOP-20 package, which is optimized for reduced space and weight in PCB designs. The package is ideal for surface mount technology, allowing for efficient assembly and compact electronic systems.

The MC74ACT574DTEL is a versatile component that can be used in various digital applications, including data storage, data transferring, and as temporary storage for digital data. Its robust design and ON Semiconductor's commitment to high-quality manufacturing make it a reliable choice for designers and engineers looking to incorporate a dependable octal flip-flop into their digital logic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess