EN
  • EN
  • DE

VXHBF23GP

Part No VXHBF23GP
Manufacturer Crouse-Hinds
Catalog OEM Parts (T - Z)
Description Vapor-Proof Fixture Cast Aluminum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061816-VXHBF23GP
Categories OEM Parts(T-Z)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VXHBF23GP CAD Model

Description

The Crouse-Hinds VXHBF23GP is a hazardous location fitting designed for use with rigid metal conduit in potentially explosive atmospheres. It is a crucial component for ensuring safe and reliable electrical installations in environments where flammable gases, vapors, or dust may be present. Crouse-Hinds is a well-known manufacturer of explosion-proof and hazardous location electrical equipment.

Applications:

  • Petrochemical Plants: Connecting conduit runs in areas where flammable gases and vapors are present.
  • Refineries: Providing a safe and reliable electrical pathway in hazardous areas.
  • Grain Elevators: Protecting electrical systems in environments with combustible dust.
  • Coal Mines: Ensuring safe electrical installations in underground mining operations.
  • Wastewater Treatment Plants: Used in areas where methane gas may be present.

Features:

  • Hazardous Location Rated: Designed and certified for use in Class I, II, and III hazardous locations.
  • Rigid Metal Conduit Fitting: Connects rigid metal conduit sections securely.
  • Explosion-Proof Design: Prevents the propagation of flames from inside the fitting to the surrounding atmosphere.
  • Durable Construction: Built with robust materials to withstand harsh environmental conditions.
  • Grounding Capability: Provides a reliable grounding path for electrical safety.

Benefits:

  • Safety: Minimizes the risk of explosions and fires in hazardous locations.
  • Reliable Electrical Connection: Ensures a secure and continuous electrical pathway.
  • Durable Performance: Withstands harsh environmental conditions for long-lasting performance.
  • Compliance: Meets industry standards and regulations for hazardous location equipment.
  • Peace of Mind: Provides assurance that the electrical installation is safe and reliable.

Additional Details:

The VXHBF23GP typically comes with specific thread types and sizes to match rigid metal conduit. It is important to select the correct fitting size and thread type for the application. Proper installation is critical to ensure the fitting maintains its explosion-proof integrity. Refer to the Crouse-Hinds installation instructions and local electrical codes for detailed guidance. Use appropriate sealing compounds to prevent the ingress of flammable substances into the conduit system. Regular inspection and maintenance are recommended to ensure the continued safe operation of the electrical installation.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess