EN
  • EN
  • DE

MAX636KCWE

Part No MAX636KCWE
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075582-MAX636KCWE
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX636KCWE CAD Model

Description

Maxim Integrated MAX636KCWE Voltage Regulator

The MAX636KCWE from Maxim Integrated is a highly efficient, low-dropout, linear voltage regulator designed to deliver a stable and precise output voltage. This component is well-suited for battery-powered devices and other applications where power efficiency and conservation are critical.

The MAX636KCWE operates with an input voltage range from 4.75V to 11V, making it versatile for various power supply configurations. It can provide an output current of up to 200mA, which is ideal for small to medium-sized electronic devices. The regulator maintains a low dropout voltage, ensuring that the output remains stable even when the input voltage is very close to the output voltage, thereby improving efficiency and prolonging battery life.

One of the key features of the MAX636KCWE is its thermal overload protection, which safeguards the device and the system it powers from damage due to excessive heat. Additionally, the regulator includes short-circuit protection, which prevents damage from output overcurrent conditions. These safety features contribute to the reliability and longevity of both the regulator and the application it is used in.

The MAX636KCWE comes in a compact 16-pin SOIC-W package, which is suitable for space-constrained applications. Its small footprint allows designers to optimize board space without compromising on performance. Furthermore, the regulator's fixed output voltage simplifies the design process, as there is no need for external components to set the voltage, reducing the overall bill of materials.

With its excellent line and load regulation characteristics, the MAX636KCWE ensures that the output voltage remains consistent despite variations in the input voltage or changes in the load. This precision is critical for sensitive electronic circuits that require a stable power supply for proper operation.

In summary, the MAX636KCWE from Maxim Integrated is a reliable, efficient, and precise voltage regulator that offers protection features and a compact design, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess