EN
  • EN
  • DE

MK48Z12B-20

Part No MK48Z12B-20
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Non-Volatile SRAM Module, 2KX8, 200ns, CMOS, PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078955-MK48Z12B-20
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48Z12B-20 CAD Model

Description

The MK48Z12B-20 is a pioneering non-volatile static RAM device designed and manufactured by STMicroelectronics. This memory module combines the convenience of fast static RAM access with the added benefit of non-volatility, making it an ideal choice for a wide array of computing and industrial applications where data retention is crucial even after power loss.

Key Features

  • Memory Capacity: The MK48Z12B-20 offers a substantial 16 Kbit (2K x 8) of memory storage capacity, allowing for efficient data management and storage.
  • Speed: With an access time of 200 ns, this device provides swift read and write operations, which is essential for high-performance applications.
  • Power Supply: It operates on a single 5V power supply, which is standard in many electronic systems, making it easy to integrate into existing designs.
  • Non-Volatile Storage: The incorporation of a self-contained lithium battery within the package ensures data retention for a minimum of 10 years without external power.
  • Package Type: The component is available in a 24-pin DIP (Dual In-line Package), which is widely used and offers ease of handling and soldering onto printed circuit boards.
  • Low Power Consumption: It has a low power standby mode, which is particularly useful for battery-powered devices, helping to extend the overall battery life.

Applications

The MK48Z12B-20 is particularly suited for applications where the integrity of data is paramount and must be preserved without a continuous power supply. Typical applications include:

  • Industrial control systems
  • Medical equipment
  • Security systems
  • Utility meters
  • Real-time clocks
  • Portable computing devices

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The MK48Z12B-20 non-volatile SRAM is no exception, built to meet high standards to ensure consistent performance and durability across various environmental conditions. Users can trust in the robustness of this memory solution to keep their critical data safe and accessible for years to come.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess