EN
  • EN
  • DE

MG80386-25/B

Part No MG80386-25/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026682-MG80386-25/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG80386-25/B CAD Model

Description

The MG80386-25/B is a 32-bit microprocessor manufactured by Intel, belonging to the Intel 80386 family. This processor was a significant advancement in personal computing, introducing 32-bit architecture, protected mode operation, and virtual memory capabilities. The "-25" indicates a 25 MHz clock speed, and the "/B" likely signifies a specific stepping or revision. Note that the "MG" prefix might indicate a military grade or specific temperature range version of the 80386.

Applications:

  • Personal computers: Used in personal computers as the central processing unit (CPU).
  • Workstations: Employed in workstations requiring high processing power and 32-bit architecture.
  • Embedded systems: Integrated into embedded systems needing advanced processing capabilities.
  • Industrial control systems: Used in industrial control systems for real-time control and data processing.
  • Servers: Utilized in early server systems for handling network traffic and data processing.

Features:

  • 32-bit architecture: Supports 32-bit data processing and addressing.
  • Protected mode operation: Provides memory protection and multitasking capabilities.
  • Virtual memory support: Allows for using disk space as an extension of RAM.
  • Paging mechanism: Implements a paging mechanism for managing virtual memory.
  • Clock speed of 25 MHz: Operates at a clock speed of 25 MHz.
  • Instruction cache: Includes an instruction cache for faster instruction fetching.

Benefits:

  • Increased processing power: 32-bit architecture and high clock speed provide enhanced processing capabilities.
  • Improved memory management: Protected mode and virtual memory support enable efficient memory management.
  • Enhanced multitasking: Protected mode allows for running multiple programs concurrently.
  • Advanced software support: Supports advanced operating systems and applications.
  • Backward compatibility: Compatible with previous Intel processors.

Additional Details:

The MG80386-25/B is typically packaged in a PGA (Pin Grid Array) package. It requires a +5V power supply. Refer to the Intel datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes. The 80386 was a landmark processor that enabled more powerful personal computers and paved the way for modern operating systems such as Windows 95 and Linux. The "MG" prefix suggests adherence to stringent military specifications for temperature and reliability. This could involve testing to a MIL-STD specification.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess