Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Series 82077SL
Package Bulk
Product Status Active
Programmable Not Verified
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC
Standard Package 33 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 928686-N82077SL
Ultra Librarian 3D Model Ultra Librarian N82077SL CAD Model

Description

The 928686-N82077SL is an integrated circuit interface controller designed for use in electronic devices.

  • Series: 82077SL
  • Package: 68-LCC (J-Lead)
  • Voltage Supply: 4.5V to 5.5V
  • Current Supply: 50mA
  • Temperature Range: 0°C to 70°C
  • Programmable: No
  • Protocol/Interface: Not Specified
  • Product Status: Active
  • Manufacturer: Intel
  • Packaging: Bulk
  • Standard Package: 33 pieces

You May Also Be Interested in

Zilog
CMOS USC Universal Serial Controller | IC CONTROLLER CMOS 100LQFP
Need more? Email Us
ECAD model for Z16C3010AEC
Zilog
CMOS SCC SERIAL COMMUNICATIONS CONTROLLER
Need more? Email Us
ECAD model for Z85C3010PEC
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $6.5130
ECAD model for LAN9303I-ABZJ
NEC
Need more? Email Us
ECAD model for D72874GC
Microchip Technology
IC CONTROLLER USB 64QFN
Need more? Email Us
ECAD model for USB5434-JZX-TR
Ricoh
Need more? Email Us
ECAD model for R5C475II-LQFP144
Exar Corporation
ENHANCED 1-CH FULL-SPEED USB UART
Need more? Email Us
ECAD model for XR21B1411IL16MTR-F
Maxim Integrated
IC BRIDGE 1-WIRE TO I2C 16TQFN
Need more? Email Us
ECAD model for DS28E17Q+T
Microchip Technology
Three Port 10/100 Managed Ethernet Switch with MII
Lowest to $25.3216
ECAD model for LAN9313I-NZW

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4880 $62.4400
10+ $10.2466 $102.4660
16+ $9.9264 $158.8224
21+ $9.6062 $201.7302
27+ $9.2860 $250.7220
37+ $8.3253 $308.0361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 425 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention